Rolec Enclosures Inc. Sealed Enclosures commandCASE

Description
IP 66 commandCASE is an elegant and economic range of diecast command and control enclosures. The highly attractive design perfectly matches our , or other modern arms systems. All models feature ergonomic handles on the front for easy positioning when suspended. The range is available in three versions: with hinges and quick-action closure (also lockable), with hinges and screw fixing or as a fully screw fixed version. Lid supports provide strain-relief. The front is recessed to accommodate a membrane keypad, front plate or display panel. At the rear the screw channels are fitted with cover caps which also serve as edge protection. Threaded screw bosses are provided inside for mounting assemblies and components. Mounting plates, matching cable glands and other accessories are also available. We can supply commandCASE enclosures fully customized to your requirements.
Request a Quote
Description
IP 66 commandCASE is an elegant and economic range of diecast command and control enclosures. The highly attractive design perfectly matches our , or other modern arms systems. All models feature ergonomic handles on the front for easy positioning when suspended. The range is available in three versions: with hinges and quick-action closure (also lockable), with hinges and screw fixing or as a fully screw fixed version. Lid supports provide strain-relief. The front is recessed to accommodate a membrane keypad, front plate or display panel. At the rear the screw channels are fitted with cover caps which also serve as edge protection. Threaded screw bosses are provided inside for mounting assemblies and components. Mounting plates, matching cable glands and other accessories are also available. We can supply commandCASE enclosures fully customized to your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealed Enclosures - commandCASE - Rolec Enclosures Inc.
Bridgeville, PA, United States
Sealed Enclosures
commandCASE
Sealed Enclosures commandCASE
IP 66 commandCASE is an elegant and economic range of diecast command and control enclosures. The highly attractive design perfectly matches our , or other modern arms systems. All models feature ergonomic handles on the front for easy positioning when suspended. The range is available in three versions: with hinges and quick-action closure (also lockable), with hinges and screw fixing or as a fully screw fixed version. Lid supports provide strain-relief. The front is recessed to accommodate a membrane keypad, front plate or display panel. At the rear the screw channels are fitted with cover caps which also serve as edge protection. Threaded screw bosses are provided inside for mounting assemblies and components. Mounting plates, matching cable glands and other accessories are also available. We can supply commandCASE enclosures fully customized to your requirements.

IP 66
commandCASE is an elegant and economic range of diecast command and control enclosures. The highly attractive design perfectly matches our , or other modern arms systems. All models feature ergonomic handles on the front for easy positioning when suspended.
The range is available in three versions: with hinges and quick-action closure (also lockable), with hinges and screw fixing or as a fully screw fixed version. Lid supports provide strain-relief. The front is recessed to accommodate a membrane keypad, front plate or display panel. At the rear the screw channels are fitted with cover caps which also serve as edge protection. Threaded screw bosses are provided inside for mounting assemblies and components. Mounting plates, matching cable glands and other accessories are also available.
We can supply commandCASE enclosures fully customized to your requirements.

Supplier's Site

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number commandCASE
Product Name Sealed Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 9.05 to 16.92 inch (230 to 430 mm)
Width 7.87 to 11.81 inch (200 to 300 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details
HMI / Panel Enclosures - profiPANEL Standard - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.92 to 10.23 inch (125 to 260 mm)
View Details