Rocky Mountain Instrument/RMI Laser High Power Cube Beamsplitters

Description
High Power Polarizing Cube Beamsplitters were specifically developed for use in high power pulsed and CW laser applications. They are formed from two right angle, 45° prisms optically contacted together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 200:1 in the transmitted beam. The two orthogonally polarized beams emerge from the cube at 90° with respect to each other. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.
Description
High Power Polarizing Cube Beamsplitters were specifically developed for use in high power pulsed and CW laser applications. They are formed from two right angle, 45° prisms optically contacted together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 200:1 in the transmitted beam. The two orthogonally polarized beams emerge from the cube at 90° with respect to each other. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
High Power Cube Beamsplitters -  - Rocky Mountain Instrument/RMI Laser
Lafayette, CO, USA
High Power Cube Beamsplitters
High Power Cube Beamsplitters
High Power Polarizing Cube Beamsplitters were specifically developed for use in high power pulsed and CW laser applications. They are formed from two right angle, 45° prisms optically contacted together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 200:1 in the transmitted beam. The two orthogonally polarized beams emerge from the cube at 90° with respect to each other. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

High Power Polarizing Cube Beamsplitters were specifically developed for use in high power pulsed and CW laser applications. They are formed from two right angle, 45° prisms optically contacted together.

The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components.

The extinction ratio (Tp/Ts) exceeds 200:1 in the transmitted beam. The two orthogonally polarized beams emerge from the cube at 90° with respect to each other.

All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

Supplier's Site

Technical Specifications

  Rocky Mountain Instrument/RMI Laser
Product Category Polarizing Cube Beamsplitters
Product Name High Power Cube Beamsplitters
Polarizer Construction Mounted
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating R < 0.25% per surface
Polarizer Material BK7; UVgr FS; Other Material; FS, CaF2
Transmission 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 900-1300 nm - 10FC16PB.7 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details
Broadband Cube Beamsplitters -  - Rocky Mountain Instrument/RMI Laser
Rocky Mountain Instrument/RMI Laser
Specs
Polarizer Construction Cement
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating R = 5.5% average
View Details