Rocky Mountain Instrument/RMI Laser Cube Beamsplitters

Description
Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 1000:1 in the transmitted beam. The two orthogonally polarized beams emerge from the cube at 90° with respect to each other. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.
Description
Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 1000:1 in the transmitted beam. The two orthogonally polarized beams emerge from the cube at 90° with respect to each other. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitters -  - Rocky Mountain Instrument/RMI Laser
Lafayette, CO, USA
Cube Beamsplitters
Cube Beamsplitters
Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 1000:1 in the transmitted beam. The two orthogonally polarized beams emerge from the cube at 90° with respect to each other. All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together.

The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components.

The extinction ratio (Tp/Ts) exceeds 1000:1 in the transmitted beam. The two orthogonally polarized beams emerge from the cube at 90° with respect to each other.

All entrance and exit surfaces are coated with a high efficiency, narrowband, anti-reflection coating.

Supplier's Site

Technical Specifications

  Rocky Mountain Instrument/RMI Laser
Product Category Polarizing Cube Beamsplitters
Product Name Cube Beamsplitters
Polarizer Construction Cement
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating R = 0.25% per surface
Polarizer Material BK7; UVgr FS; Other Material; FS, CaF2
Transmission 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 25.4 mm, 780 nm Laser Line - 10BC16PC.6 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details
Broadband Cube Beamsplitters -  - Rocky Mountain Instrument/RMI Laser
Rocky Mountain Instrument/RMI Laser
Specs
Polarizer Construction Cement
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating R = 5.5% average
View Details