Rocky Mountain Instrument/RMI Laser Datasheets for Polarizing Cube Beamsplitters
Polarizing cube beamsplitters divide unpolarized light into two orthogonally polarized beams at 90° to each other. The transmitted beam is mostly polarized parallel to the plane of incidence (p-polarized), and the reflected beam is mostly polarized perpendicular to the plane of incidence (s-polarized).
Polarizing Cube Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| Broadband Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic... | |
| High Power Polarizing Cube Beamsplitters were specifically developed for use in high power pulsed and CW laser applications. They are formed from two right angle, 45° prisms optically contacted together. | |
| Polarizing Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident,... |