Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 TMP411BQDGKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900431-TMP411BQDGKRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 127°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-VSSOP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900431-TMP411BQDGKRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 127°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-VSSOP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 - 900431-TMP411BQDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1
900431-TMP411BQDGKRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 900431-TMP411BQDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900431-TMP411BQDGKRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 127°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-VSSOP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900431-TMP411BQDGKRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 127°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Sensors
Case / Package: 8-VSSOP
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 900431-TMP411BQDGKRQ1
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL - 937094-TMP37FS-REEL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S4 - TLE4998S4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details