Precision Temperature Sensor 3-TO-92 -40 to 100
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 019096-LM335Z/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±6°C (±9°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: TO-92-3
Testing Conditions: 25°C (-40°C to 100°C)
Alternative Parts (Cross-Reference): LM335AZ; LM335AZ/NOPB; LM335Z/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, HVAC, Consumer Electronics
Temp Sensor Analog TO92 Bag
Temp Sensor Analog TO92 Bag
Temp Sensor Analog TO92 Bag
SENSOR ANALOG -40C-100C TO92-3
IC, TEMP SENSOR, PRECISION, TO-92; IC Output Type:Voltage; Sensing Accuracy Range:0°C to +1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:5V; Supply RoHS Compliant: Yes
SENSOR ANALOG -40C-100C TO92-3
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM335Z/NOPB | LM335ZNS/NOPB-ND | 019096-LM335Z/NOPB | 7615643P | 7615643 | LM335Z/NOPB | 33AH4165 | LM335Z/NOPB |
| Product Name | LM335 Precision Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335Z/NOPB | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Ic, Temp Sensor, Precision, To-92; Ic Output Type Texas Instruments | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | Consumer | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 5 to ? volts | 5 to ? volts |