Rochester Electronics Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT TMP302DDRLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937086-TMP302DDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 110°C, 115°C, 120°C, 125°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937086-TMP302DDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 110°C, 115°C, 120°C, 125°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT
937086-TMP302DDRLT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT 937086-TMP302DDRLT
Manufacturer: Texas Instruments Win Source Part Number: 937086-TMP302DDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 110°C, 115°C, 120°C, 125°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937086-TMP302DDRLT
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 110°C, 115°C, 120°C, 125°C Active Low Open Drain
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937086-TMP302DDRLT
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details