Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL TMP37FS-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 937094-TMP37FS-REEL Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TMP37FS-REEL, 2156-TMP37FS-REEL-AD TR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 937094-TMP37FS-REEL Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TMP37FS-REEL, 2156-TMP37FS-REEL-AD TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL - 937094-TMP37FS-REEL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL
937094-TMP37FS-REEL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL 937094-TMP37FS-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 937094-TMP37FS-REEL Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TMP37FS-REEL, 2156-TMP37FS-REEL-AD TR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 937094-TMP37FS-REEL
Operating Temperature Range: -55°C ~ 150°C
Features: Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-TMP37FS-REEL, 2156-TMP37FS-REEL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937094-TMP37FS-REEL
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308KUA-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers