The A1308KUA-5-T is a linear Hall-effect sensor IC with an analog output designed for applications requiring high accuracy and compact size. It operates on a supply voltage of 5 V and features a sensitivity of approximately 5 mV/G. The device is temperature-stable, with a wide operating temperature range of -40°C to 125°C, making it suitable for various automotive and industrial applications. This sensor incorporates a high-speed chopping scheme to minimize drift and enhance accuracy across its operating temperature range. It also includes features such as output voltage clamps for short-circuit diagnostics, undervoltage lockout, and a high-bandwidth, low-noise output. The A1308KUA-5-T is available in a 3-pin ultramini SIP package, which is lead-free and designed for through-hole mounting. Its robust design ensures immunity to mechanical stress and enhanced electromagnetic compatibility (EMC) performance.
1D Linear Position Sensor ICs
SENSOR HALL EFFECT ANALOG 3SIP
SENSOR HALL EFFECT ANALOG 3SIP
| Allegro MicroSystems Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | A1308KUA-5-T | A1308KUA-5-T | A1308KUA-5-T |
| Product Name | Linear Hall-Effect Sensor IC With Analog Output | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |