MC14538BFR1 -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
MC14538BFR1
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
MC14538BFR1 |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.65 V ~ 5.5 V
Package Type
SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Supply Voltage
3V; 18
Package Type
Other; CDIP,WAFERSALE
Logic Family
CD4000
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
18 VDC
Package Type
DIP
Number of Pins
14
View Details