Rochester Electronics Logic - Multivibrators 74HC4538FP-E

Description
IC MULTIVIBRATOR
Datasheet
Description
IC MULTIVIBRATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 74HC4538FP-E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC4538FP-E
Logic - Multivibrators 74HC4538FP-E
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 74HC4538FP-E
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 26AC8618 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type Other; TSSOP
Number of Pins 16
View Details
Logic - Multivibrators - 74HC4538U/S400029 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Monostable Multivibrator - 54121/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details