Monostable multivibrator with Schmitt-trigger inputs 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 896375-SN74121DR
Series: 7400
Operating Temperature Range: 0°C ~ 70°C
Features: Monostable Multivibrator 45 ns 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN741
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74121DRG4, -SN74121DRG4-NDR, -SN74121DR-ND, SN74121DRE4, -SN74121DRE4-NDR, SN74121DRE4-ND, SN74121DRG4, SN74121DRG4-ND, -SN74121DRE4
Monostable Multivibrator 45ns 14-SOIC
IC MULTIVIBRATOR 45NS 14SOIC
Monostable Multivibrator 45 ns 14-SOIC
IC MULTIVIBRATOR 45NS 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74121DR | 896375-SN74121DR | SN74121DR-ND | SN74121DR | SN74121DR | SN74121DR |
| Product Name | SN74121 Monostable multivibrator with Schmitt-trigger inputs | Logic - Logic - Multivibrators - SN74121DR | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Logic - Multivibrators |
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | ||||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | TTL; TTL | |||||
| Propagation Delay | 80 ns |