Rochester Electronics RF Mixers - MAX2682EUT MAX2682EUT

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925292-MAX2682EUT Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925292-MAX2682EUT Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - MAX2682EUT - 925292-MAX2682EUT - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MAX2682EUT
925292-MAX2682EUT
RF Mixers - MAX2682EUT 925292-MAX2682EUT
Manufacturer: Maxim Integrated Win Source Part Number: 925292-MAX2682EUT Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925292-MAX2682EUT
Series: *
Features: RF Mixer IC
Package: Bulk
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 925292-MAX2682EUT
Product Name RF Mixers - MAX2682EUT
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-5000-8000 - kTB Solutions
Specs
RF 5000 to 8000 MHz
LO 4500 to 8000 MHz
IF 500 to 3000 MHz
View Details
RF Mixers - AD8342ACPZ-WP - 859735-AD8342ACPZ-WP - Win Source Electronics
Specs
Package Type Surface Mount; 16-LFCSP-WQ (3x3)
View Details
RF Mixers - 3157-MCA1-85+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 2800 to 8500 MHz
View Details
3 suppliers
Mixers - STDB-2006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 2000 to 8000 MHz
View Details