Rochester Electronics Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR TMP303BDRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937087-TMP303BDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 55°C Active High Push-Pull Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937087-TMP303BDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 55°C Active High Push-Pull Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR
937087-TMP303BDRLR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR 937087-TMP303BDRLR
Manufacturer: Texas Instruments Win Source Part Number: 937087-TMP303BDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 55°C Active High Push-Pull Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937087-TMP303BDRLR
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 55°C Active High Push-Pull
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937087-TMP303BDRLR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Colour & Light Sensor ICs - 2473248 - RS Components, Ltd.
Specs
Sensor Type Light Sensor
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details