Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012BD E9200 TLE5012BD E9200

Description
XENSIV™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface The Infineon TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulati on (PWM) Protocol. The sine and cosine raw values can also be read out. These raw signals are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012BD is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Online diagnostic functions are provided to ensure reliable operation. Summary of Features Giant Magneto Resistance (GMR)-based principle Fully redundant design with two sensor ICs in one package Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-AD 15 bit representation of absolute angle value on the output (resolution of 0.01°) 16 bit representation of sine / cosine values on the interface Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration Bi-directional SSC Interface up to 8Mbit/s Supports Safety Integrity Level (SIL) with diagnostic functions and status information Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) Output pins can be configured (programmed or pre-configured) as push-pull or open-drain Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface in open-drain configuration 0.25 μm CMOS technology ESD > 4kV (HBM) Potential Applications The TLE5012BD GMR-based dual die angle sensor is designed for angular position sensing in automotive applications such as: Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators) Steering angle measurements General angular sensing Applications Chassis control & safety Electric brake booster Electric power steering (EPS) General purpose motor drive - variating frequency and voltage High-performance cockpit controller Designers who used this product also designed with TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT SPD04P10PL G | P-Channel Power MOSFET ITD50N04S4L-07 | Automotive MOSFET BSP742T | Classic PROFET™ 12V | automotive smart high-side switch BSP315P | Small signal/small power MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT SPD04P10PL G | P-Channel Power MOSFET ITD50N04S4L-07 | Automotive MOSFET BSP742T | Classic PROFET™ 12V | automotive smart high-side switch BSP315P | Small signal/small power MOSFET 1 2 3
Request a Quote Datasheet
Description
XENSIV™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface The Infineon TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulati on (PWM) Protocol. The sine and cosine raw values can also be read out. These raw signals are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012BD is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Online diagnostic functions are provided to ensure reliable operation. Summary of Features Giant Magneto Resistance (GMR)-based principle Fully redundant design with two sensor ICs in one package Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-AD 15 bit representation of absolute angle value on the output (resolution of 0.01°) 16 bit representation of sine / cosine values on the interface Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration Bi-directional SSC Interface up to 8Mbit/s Supports Safety Integrity Level (SIL) with diagnostic functions and status information Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) Output pins can be configured (programmed or pre-configured) as push-pull or open-drain Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface in open-drain configuration 0.25 μm CMOS technology ESD > 4kV (HBM) Potential Applications The TLE5012BD GMR-based dual die angle sensor is designed for angular position sensing in automotive applications such as: Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators) Steering angle measurements General angular sensing Applications Chassis control & safety Electric brake booster Electric power steering (EPS) General purpose motor drive - variating frequency and voltage High-performance cockpit controller Designers who used this product also designed with TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT SPD04P10PL G | P-Channel Power MOSFET ITD50N04S4L-07 | Automotive MOSFET BSP742T | Classic PROFET™ 12V | automotive smart high-side switch BSP315P | Small signal/small power MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT SPD04P10PL G | P-Channel Power MOSFET ITD50N04S4L-07 | Automotive MOSFET BSP742T | Classic PROFET™ 12V | automotive smart high-side switch BSP315P | Small signal/small power MOSFET 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012BD E9200 - TLE5012BD E9200 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012BD E9200
TLE5012BD E9200
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012BD E9200 TLE5012BD E9200
XENSIV™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface The Infineon TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulati on (PWM) Protocol. The sine and cosine raw values can also be read out. These raw signals are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012BD is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Online diagnostic functions are provided to ensure reliable operation. Summary of Features Giant Magneto Resistance (GMR)-based principle Fully redundant design with two sensor ICs in one package Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-AD 15 bit representation of absolute angle value on the output (resolution of 0.01°) 16 bit representation of sine / cosine values on the interface Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration Bi-directional SSC Interface up to 8Mbit/s Supports Safety Integrity Level (SIL) with diagnostic functions and status information Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) Output pins can be configured (programmed or pre-configured) as push-pull or open-drain Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface in open-drain configuration 0.25 μm CMOS technology ESD > 4kV (HBM) Potential Applications The TLE5012BD GMR-based dual die angle sensor is designed for angular position sensing in automotive applications such as: Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators) Steering angle measurements General angular sensing Applications Chassis control & safety Electric brake booster Electric power steering (EPS) General purpose motor drive - variating frequency and voltage High-performance cockpit controller Designers who used this product also designed with TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT SPD04P10PL G | P-Channel Power MOSFET ITD50N04S4L-07 | Automotive MOSFET BSP742T | Classic PROFET™ 12V | automotive smart high-side switch BSP315P | Small signal/small power MOSFET IPLU250N04S4-1R7 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT SPD04P10PL G | P-Channel Power MOSFET ITD50N04S4L-07 | Automotive MOSFET BSP742T | Classic PROFET™ 12V | automotive smart high-side switch BSP315P | Small signal/small power MOSFET 1 2 3

XENSIV™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface

The Infineon TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements.

Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm.

Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible.

The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulation (PWM) Protocol. The sine and cosine raw values can also be read out. These raw signals are digitally processed internally to calculate the angle orientation of the magnetic field (magnet).

The TLE5012BD is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters.

Online diagnostic functions are provided to ensure reliable operation.


Summary of Features

  • Giant Magneto Resistance (GMR)-based principle
  • Fully redundant design with two sensor ICs in one package
  • Integrated magnetic field sensing for angle measurement
  • 360° angle measurement with revolution counter and angle speed measurement
  • Two separate highly accurate single bit SD-AD
  • 15 bit representation of absolute angle value on the output (resolution of 0.01°)
  • 16 bit representation of sine / cosine values on the interface
  • Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration
  • Bi-directional SSC Interface up to 8Mbit/s
  • Supports Safety Integrity Level (SIL) with diagnostic functions and status information
  • Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716)
  • Output pins can be configured (programmed or pre-configured) as push-pull or open-drain
  • Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface in open-drain configuration
  • 0.25 μm CMOS technology
  • ESD > 4kV (HBM)

Potential Applications

The TLE5012BD GMR-based dual die angle sensor is designed for angular position sensing in automotive applications such as:

  • Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators)
  • Steering angle measurements
  • General angular sensing

Applications

  • Chassis control & safety
  • Electric brake booster
  • Electric power steering (EPS)
  • General purpose motor drive - variating frequency and voltage
  • High-performance cockpit controller

Designers who used this product also designed with


  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • SPD04P10PL G |
    P-Channel Power MOSFET
  • ITD50N04S4L-07 |
    Automotive MOSFET
  • BSP742T |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BSP315P |
    Small signal/small power MOSFET
  • IPLU250N04S4-1R7 |
    Automotive MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • SPD04P10PL G |
    P-Channel Power MOSFET
  • ITD50N04S4L-07 |
    Automotive MOSFET
  • BSP742T |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BSP315P |
    Small signal/small power MOSFET

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5012BD E9200
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012BD E9200
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2333503 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Motion Sensor ICs - 2238580P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-1M-S2 - TLE49601-1M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method Tape Reel
Standards and Certifications RoHS
View Details