Marki Microwave LLC FH-2600, 26 GHz Highpass Filter FH-2600

Description
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request. Contact the factory for more details.
Request a Quote Datasheet
Description
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request. Contact the factory for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH-2600, 26 GHz Highpass Filter - FH-2600 - Marki Microwave LLC
Morgan Hill, CA, United States
FH-2600, 26 GHz Highpass Filter
FH-2600
FH-2600, 26 GHz Highpass Filter FH-2600
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request. Contact the factory for more details.

This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request. Contact the factory for more details.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FH-2600
Product Name FH-2600, 26 GHz Highpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

FB-0785SM, 7.85 Surface Mount Bandpass Filter - FB-0785SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 7250 to 8450 MHz
Package Type Surface Mount
View Details
Passive GaAs MMIC 12.97 GHz Highpass Filter - MFHP-00031CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 67000 MHz
View Details
MFB-3475U, Passive MMIC 29 - 40 GHz Bandpass Filter - MFB-3475U - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 29000 to 40000 MHz
View Details
Passive GaAs MMIC 30.5 GHz Lowpass Filter - MFLP-00039CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 30500 MHz
View Details