Rochester Electronics Memory - Unclassified Memory - CAT24C08LI CAT24C08LI

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865770-CAT24C08LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865770-CAT24C08LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CAT24C08LI - 865770-CAT24C08LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CAT24C08LI
865770-CAT24C08LI
Memory - Unclassified Memory - CAT24C08LI 865770-CAT24C08LI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865770-CAT24C08LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865770-CAT24C08LI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: CAT24C08
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
CAT24C08 - 8-KBIT I2C SERIAL EEP

CAT24C08 - 8-KBIT I2C SERIAL EEP

Supplier's Site Datasheet
CAT24C08 - 8-KBIT I2C SERIAL EEP

CAT24C08 - 8-KBIT I2C SERIAL EEP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865770-CAT24C08LI CAT24C08LI
Product Name Memory - Unclassified Memory - CAT24C08LI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 40060108-001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers