Rochester Electronics Interface - CODECs ADV601LCJST

Description
IC CODEC VIDEO DSP/SRL 120LQFP
Description
IC CODEC VIDEO DSP/SRL 120LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADV601LCJST is an ultralow cost, single-chip video codec designed for real-time compression and decompression of CCIR-601 digital video. It supports compression ratios from visually loss-less to 350:1, making it suitable for applications requiring high image quality, such as PC video editing, remote CCTV surveillance, and digital camcorders. The codec features an 8-bit video interface compatible with CCIR-656 and multiplexed Philips formats, along with a general-purpose 16- or 32-bit host interface that includes a 512-deep 32-bit FIFO for efficient data handling. The ADV601LCJST operates at field rates of 50 Hz for PAL and 60 Hz for NTSC, with a maximum active field size of 720 by 288 pixels and a pixel rate of up to 14.75 MHz. Its architecture includes a wavelet kernel for advanced filtering and compression, a programmable quantizer for adaptive bit rate control, and integrated DRAM management for efficient memory use. This product is particularly advantageous for applications that require high-performance video processing at a low system cost.

Datasheet Summary
Powered by GS/AI

The ADV601LCJST is an ultralow cost, single-chip video codec designed for real-time compression and decompression of CCIR-601 digital video. It supports compression ratios from visually loss-less to 350:1, making it suitable for applications requiring high image quality, such as PC video editing, remote CCTV surveillance, and digital camcorders. The codec features an 8-bit video interface compatible with CCIR-656 and multiplexed Philips formats, along with a general-purpose 16- or 32-bit host interface that includes a 512-deep 32-bit FIFO for efficient data handling. The ADV601LCJST operates at field rates of 50 Hz for PAL and 60 Hz for NTSC, with a maximum active field size of 720 by 288 pixels and a pixel rate of up to 14.75 MHz. Its architecture includes a wavelet kernel for advanced filtering and compression, a programmable quantizer for adaptive bit rate control, and integrated DRAM management for efficient memory use. This product is particularly advantageous for applications that require high-performance video processing at a low system cost.

Suppliers

Company
Product
Description
Supplier Links
Interface - CODECs - ADV601LCJST - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
ADV601LCJST
Interface - CODECs ADV601LCJST
IC CODEC VIDEO DSP/SRL 120LQFP

IC CODEC VIDEO DSP/SRL 120LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number ADV601LCJST
Product Name Interface - CODECs
Technology DSP, Serial
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Specs
Device Type Receiver; Sensor Interface
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - ADM1025ARQ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details