Rochester Electronics Interface - Interface - CODECs - AD1816JS3 AD1816JS3

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909280-AD1816JS3 Series: AD1816 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Stereo Audio Interface 16 b DSP, I²S, Parallel, SPI 100-PQFP (20x14) Package: Bulk Package: 100-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909280-AD1816JS3 Series: AD1816 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Stereo Audio Interface 16 b DSP, I²S, Parallel, SPI 100-PQFP (20x14) Package: Bulk Package: 100-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AD1816JS3 - 909280-AD1816JS3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AD1816JS3
909280-AD1816JS3
Interface - Interface - CODECs - AD1816JS3 909280-AD1816JS3
Manufacturer: Analog Devices Inc. Win Source Part Number: 909280-AD1816JS3 Series: AD1816 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Stereo Audio Interface 16 b DSP, I²S, Parallel, SPI 100-PQFP (20x14) Package: Bulk Package: 100-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909280-AD1816JS3
Series: AD1816
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Stereo Audio Interface 16 b DSP, I²S, Parallel, SPI 100-PQFP (20x14)
Package: Bulk
Package: 100-BQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (20x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - CODECs - AD1816JS3 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AD1816JS3
Interface - CODECs AD1816JS3
PC AUDIO CONTROLLER REV. 3

PC AUDIO CONTROLLER REV. 3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 909280-AD1816JS3 AD1816JS3
Product Name Interface - Interface - CODECs - AD1816JS3 Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3200-G-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers