Rochester Electronics Current Transducers - ACS758ECB-200U-PSF-T ACS758ECB-200U-PSF-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909247-ACS758ECB-200 U-PSF-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Unidirectional 5-CB Formed Leads, PSF Package: Bulk Package: 5-CB Formed Leads, PSF Mounting: Through Hole Categories: Sensors Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909247-ACS758ECB-200 U-PSF-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Unidirectional 5-CB Formed Leads, PSF Package: Bulk Package: 5-CB Formed Leads, PSF Mounting: Through Hole Categories: Sensors Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS758ECB-200U-PSF-T - 909247-ACS758ECB-200U-PSF-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS758ECB-200U-PSF-T
909247-ACS758ECB-200U-PSF-T
Current Transducers - ACS758ECB-200U-PSF-T 909247-ACS758ECB-200U-PSF-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909247-ACS758ECB-200 U-PSF-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Unidirectional 5-CB Formed Leads, PSF Package: Bulk Package: 5-CB Formed Leads, PSF Mounting: Through Hole Categories: Sensors Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909247-ACS758ECB-200U-PSF-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Unidirectional 5-CB Formed Leads, PSF
Package: Bulk
Package: 5-CB Formed Leads, PSF
Mounting: Through Hole
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 909247-ACS758ECB-200U-PSF-T
Product Name Current Transducers - ACS758ECB-200U-PSF-T
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Transducers - ACS710KLATR-25CB-NL-T - 859334-ACS710KLATR-25CB-NL-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details