Rochester Electronics Logic - Multivibrators 74VHC123AM

Description
MONOSTABLE MULTIVIBRATOR, AHC/VH
Datasheet
Description
MONOSTABLE MULTIVIBRATOR, AHC/VH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 74VHC123AM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74VHC123AM
Logic - Multivibrators 74VHC123AM
MONOSTABLE MULTIVIBRATOR, AHC/VH

MONOSTABLE MULTIVIBRATOR, AHC/VH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 74VHC123AM
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-74AHCT123APW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Logic - Multivibrators - CD74HCT123EX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details