Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ROCHESTER ELECTRONICS
74LVCH16373AX4PA -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74LVCH16373AX4PA
Description
3.3V TRANSPARENT D-TYPE LATCH
Lingto Electronic Limited
Done
Datasheet
Description
3.3V TRANSPARENT D-TYPE LATCH
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVCH16373AX4PA
Logic - Latches
74LVCH16373AX4PA
3.3V TRANSPARENT D-TYPE LATCH
3.3V TRANSPARENT D-TYPE LATCH
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Latches
Product Number
74LVCH16373AX4PA
Product Name
Logic - Latches
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74HC259D/S400118
Specs
Latch Type
D
Low-level Output Current (Sink)
5.2 mA
High-level Output Current (Source)
5.2 mA
View Details
Texas Instruments
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs
CD4044BPWRG4
Specs
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.0600 mA
View Details
Nexperia B.V.
Octal D-type transparent latch; 3-state
74HC573D-Q100,118
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6
suppliers
Integrated Device Technology
Fast CMOS Octal Transparent Latch
5962-9221702MRA
Specs
Supply Voltage
5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP; CERDIP 300 MIL
View Details