Rochester Electronics Logic - Logic - Counters, Dividers - 74HC40103PW 74HC40103PW

Description
Manufacturer: NXP Win Source Part Number: 852207-74HC40103PW Series: 74HC Features: Counter IC 1 Element 8 Bit Package: Bulk Family Name: 74HC40103 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 852207-74HC40103PW Series: 74HC Features: Counter IC 1 Element 8 Bit Package: Bulk Family Name: 74HC40103 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74HC40103PW - 852207-74HC40103PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC40103PW
852207-74HC40103PW
Logic - Logic - Counters, Dividers - 74HC40103PW 852207-74HC40103PW
Manufacturer: NXP Win Source Part Number: 852207-74HC40103PW Series: 74HC Features: Counter IC 1 Element 8 Bit Package: Bulk Family Name: 74HC40103 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 852207-74HC40103PW
Series: 74HC
Features: Counter IC 1 Element 8 Bit
Package: Bulk
Family Name: 74HC40103
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Counters, Dividers - 74HC40103PW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC40103PW
Logic - Counters, Dividers 74HC40103PW
NOW NEXPERIA 74HC40103PW - BINAR

NOW NEXPERIA 74HC40103PW - BINAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 852207-74HC40103PW 74HC40103PW
Product Name Logic - Logic - Counters, Dividers - 74HC40103PW Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
5 Stage Johnson Decade Counter, Dip16; Logic Family / Base Number Nexperia - 10WX5399 - Newark, An Avnet Company
Specs
Counter Type Decade, Johnson
Supply Voltage 4.5V
Package Type DIP
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Counters, Dividers - 74HC4060DB,112-NEX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details