Texas Instruments SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters SN74ALS869DWE4

Description
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869DWE4 - Texas Instruments
Dallas, TX, United States
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters
SN74ALS869DWE4
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters SN74ALS869DWE4
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70

Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70

Buy Now Datasheet
Counters, Dividers - SN74ALS869DWE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74ALS869DWE4-ND
Counters, Dividers SN74ALS869DWE4-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259015-SN74ALS869DWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259015-SN74ALS869DWE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259015-SN74ALS869DWE4
Win Source Part Number: 1259015-SN74ALS869DW E4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 35 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS869

Win Source Part Number: 1259015-SN74ALS869DWE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Synchronous
Timing: Synchronous
Count Rate: 35 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS869

Buy Now Datasheet
Logic - Counters, Dividers - SN74ALS869DWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS869DWE4
Logic - Counters, Dividers SN74ALS869DWE4
IC COUNTER SYNC 8BIT BIN 24-SOIC

IC COUNTER SYNC 8BIT BIN 24-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74ALS869DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS869DWE4
Counters, Dividers SN74ALS869DWE4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS869DWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS869DWE4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS869DWE4
IC BINARY COUNTER 8-BIT 24SOIC

IC BINARY COUNTER 8-BIT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS869DWE4 SN74ALS869DWE4-ND 1259015-SN74ALS869DWE4 SN74ALS869DWE4 SN74ALS869DWE4 SN74ALS869DWE4
Product Name SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BNSR - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Counters, Dividers - 93L10PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 13 MHz
View Details
2 suppliers
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059E - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
4 suppliers
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs - 83025022A - Texas Instruments
Specs
Output Characteristics 3-State
Counter Category Synchronous
Counter Direction Bidirectional
View Details
4 suppliers