Nexperia B.V. Counters, Dividers 74HC191D,652

Description
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Request a Quote
Description
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC191D is a presettable synchronous 4-bit binary up/down counter designed for versatile counting applications. It features four master/slave flip-flops with internal gating and steering logic, allowing for both asynchronous presetting and synchronous counting in either direction. The counter can be preset to any desired value via the parallel load input when it is LOW, overriding the counting function. Counting is controlled by the count enable input, which must be LOW for counting to occur on the clock's rising edge. This device operates within a supply voltage range of 2.0 to 6.0 V and is characterized by low power dissipation and high noise immunity. It includes terminal count and ripple clock outputs, which facilitate multistage counter configurations. The 74HC191D is specified for operation in temperatures ranging from -40 °C to +125 °C and complies with JEDEC standards for input levels and ESD protection. The product is packaged in a 16-lead SO package, making it suitable for various electronic applications where compact size and reliable performance are essential.

Datasheet Summary
Powered by GS/AI

The 74HC191D is a presettable synchronous 4-bit binary up/down counter designed for versatile counting applications. It features four master/slave flip-flops with internal gating and steering logic, allowing for both asynchronous presetting and synchronous counting in either direction. The counter can be preset to any desired value via the parallel load input when it is LOW, overriding the counting function. Counting is controlled by the count enable input, which must be LOW for counting to occur on the clock's rising edge. This device operates within a supply voltage range of 2.0 to 6.0 V and is characterized by low power dissipation and high noise immunity. It includes terminal count and ripple clock outputs, which facilitate multistage counter configurations. The 74HC191D is specified for operation in temperatures ranging from -40 °C to +125 °C and complies with JEDEC standards for input levels and ESD protection. The product is packaged in a 16-lead SO package, making it suitable for various electronic applications where compact size and reliable performance are essential.

Suppliers

Company
Product
Description
Supplier Links
 - 74HC191D,652 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-3253-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-3253-ND
Counters, Dividers 1727-3253-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - 74HC191D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC191D,652
Logic - Counters, Dividers 74HC191D,652
IC SYNC 4BIT BINARY UP/DN 16SOIC

IC SYNC 4BIT BINARY UP/DN 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74HC191D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC191D,652
Counters, Dividers 74HC191D,652
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC191D,652 1727-3253-ND 74HC191D,652 74HC191D,652
Product Name Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Package Type SO16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary ripple counter with oscillator - 74HCT4060BQ-Q100,1 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Logic - Counters, Dividers - 74ACT161SC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details