Rochester Electronics Logic - Logic - Counters, Dividers - MC74AC4040N MC74AC4040N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926249-MC74AC4040N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926249-MC74AC4040N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74AC4040N - 926249-MC74AC4040N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74AC4040N
926249-MC74AC4040N
Logic - Logic - Counters, Dividers - MC74AC4040N 926249-MC74AC4040N
Manufacturer: ON Semiconductor Win Source Part Number: 926249-MC74AC4040N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926249-MC74AC4040N
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - MC74AC4040N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74AC4040N
Logic - Counters, Dividers MC74AC4040N
IC COUNTER RIPPLE 12ST 16-DIP

IC COUNTER RIPPLE 12ST 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 926249-MC74AC4040N MC74AC4040N
Product Name Logic - Logic - Counters, Dividers - MC74AC4040N Logic - Counters, Dividers
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Logic - Counters, Dividers - 74HC160DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers