Rochester Electronics Logic - Logic - Parity Generators and Checkers - 74HC280P-E 74HC280P-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908219-74HC280P-E Series: * Features: Parity Generator Package: Bulk Family Name: 74HC280 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908219-74HC280P-E Series: * Features: Parity Generator Package: Bulk Family Name: 74HC280 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - 74HC280P-E - 74HC280P-E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74HC280P-E
74HC280P-E
Logic - Logic - Parity Generators and Checkers - 74HC280P-E 74HC280P-E
Manufacturer: Renesas Electronics America Win Source Part Number: 908219-74HC280P-E Series: * Features: Parity Generator Package: Bulk Family Name: 74HC280 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 908219-74HC280P-E
Series: *
Features: Parity Generator
Package: Bulk
Family Name: 74HC280
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Parity Generators and Checkers - 74HC280P-E - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
74HC280P-E
Logic - Parity Generators and Checkers 74HC280P-E
74HC280 9 BIT ODD/EVEN PARITY GE

74HC280 9 BIT ODD/EVEN PARITY GE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators
Product Number 74HC280P-E 74HC280P-E
Product Name Logic - Logic - Parity Generators and Checkers - 74HC280P-E Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports - SN74AS286D - Texas Instruments
Specs
Number of Bits 1
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Lookahead Carry Generator - 54S182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details