Lansdale Semiconductor, Inc. 8-Bit Parity Generator & Checker 8262/C,D

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
8-Bit Parity Generator & Checker - 8262/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Bit Parity Generator & Checker
8262/C,D
8-Bit Parity Generator & Checker 8262/C,D
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Parity Checkers and Generators
Product Number 8262/C,D
Product Name 8-Bit Parity Generator & Checker
Number of Bits 8
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HC280MT - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 3.3V; Other; 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers
Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Logic - Parity Generators and Checkers - 74AC280SCX - Lingto Electronic Limited
Specs
Operating Current 24 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4-Bit ALU and Function Generator - 54181/J,K - Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details