Nexperia B.V. 9-bit odd/even parity generator/checker 74HCT280D,653

Description
The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger word sizes is accomplished by tying the even outputs (PE) of up to nine parallel devices to the final stage data inputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Word-length easily expanded by cascading Generates either odd or even parity for nine data bits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC280: CMOS level For 74HCT280: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger word sizes is accomplished by tying the even outputs (PE) of up to nine parallel devices to the final stage data inputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Word-length easily expanded by cascading Generates either odd or even parity for nine data bits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC280: CMOS level For 74HCT280: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-bit odd/even parity generator/checker - 74HCT280D,653 - Nexperia B.V.
Nijmegen, Netherlands
9-bit odd/even parity generator/checker
74HCT280D,653
9-bit odd/even parity generator/checker 74HCT280D,653
The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger word sizes is accomplished by tying the even outputs (PE) of up to nine parallel devices to the final stage data inputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Word-length easily expanded by cascading Generates either odd or even parity for nine data bits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC280: CMOS level For 74HCT280: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger word sizes is accomplished by tying the even outputs (PE) of up to nine parallel devices to the final stage data inputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Word-length easily expanded by cascading
  • Generates either odd or even parity for nine data bits
  • Wide supply voltage range from 2.0 to 6.0 V
  • Input levels:
    • For 74HC280: CMOS level
    • For 74HCT280: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Parity Generators and Checkers - 74HCT280D,653 - 74HCT280D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74HCT280D,653
74HCT280D,653
Logic - Logic - Parity Generators and Checkers - 74HCT280D,653 74HCT280D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765501-74HCT280D,653 Series: 74HCT Packaging: Reel package Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 9-Bit Mounting: SMD Logic Type: Parity Generator/Checker Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 74HCT280 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): 74HCT280N; 74HCT280N,652; 74HCT280DB,112; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765501-74HCT280D,653
Series: 74HCT
Packaging: Reel package
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 9-Bit
Mounting: SMD
Logic Type: Parity Generator/Checker
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: 74HCT280
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Alternative Parts (Cross-Reference): 74HCT280N; 74HCT280N,652; 74HCT280DB,112;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - 1727-7981-1-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
1727-7981-1-ND
Parity Generators and Checkers 1727-7981-1-ND
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now Datasheet
Parity Generators and Checkers - 1727-7981-6-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
1727-7981-6-ND
Parity Generators and Checkers 1727-7981-6-ND
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now Datasheet
Parity Generators and Checkers - 1727-7981-2-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
1727-7981-2-ND
Parity Generators and Checkers 1727-7981-2-ND
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now Datasheet
Parity Generators and Checkers - 74HCT280D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
74HCT280D,653
Parity Generators and Checkers 74HCT280D,653
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 74HCT280D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
74HCT280D,653
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 74HCT280D,653
IC PARITY GEN/CHKER 9-BIT 14SO

IC PARITY GEN/CHKER 9-BIT 14SO

Supplier's Site
Logic - Parity Generators and Checkers - 74HCT280D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
74HCT280D,653
Logic - Parity Generators and Checkers 74HCT280D,653
IC PARITY GEN/CHKER 9-BIT 14SO

IC PARITY GEN/CHKER 9-BIT 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 74HCT280D,653 74HCT280D,653 1727-7981-1-ND 74HCT280D,653 74HCT280D,653 74HCT280D,653
Product Name 9-bit odd/even parity generator/checker Logic - Logic - Parity Generators and Checkers - 74HCT280D,653 Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers
Supply Voltage Other; +7 Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
9-bit odd/even parity generator/checker - 74HCT280PWJ - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT402-1 SOT402-1
View Details
3 suppliers
Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers