Rochester Electronics Logic - Latches 74FCT573CTSOG

Description
74FCT573 - FAST CMOS OCTAL TRANS
Datasheet
Description
74FCT573 - FAST CMOS OCTAL TRANS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT573CTSOG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT573CTSOG
Logic - Latches 74FCT573CTSOG
74FCT573 - FAST CMOS OCTAL TRANS

74FCT573 - FAST CMOS OCTAL TRANS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT573CTSOG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC162373ADGG:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Logic - Latches - 74ABT16373BDL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Quad Bistable Latch - 8275/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Bistable
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details