Texas Instruments Latches 54LS259FM

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CFlatPack
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CFlatPack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54LS259FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
54LS259FM
Latches 54LS259FM
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CFlatPack

D-Type, Addressable 1 Channel 1:8 IC Standard 16-CFlatPack

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
54LS259FM
Integrated Circuits (ICs) - Logic - Latches 54LS259FM
D LATCH, 1-FUNC, 8-BIT, TTL

D LATCH, 1-FUNC, 8-BIT, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 54LS259FM 54LS259FM
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT373CTPYG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
3.3 V octal D-type transparent latch; 3-state - 74LVT573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details