Rochester Electronics Logic - Shift Registers 74F299SC

Description
PARALLEL IN PARALLEL OUT
Datasheet
Description
PARALLEL IN PARALLEL OUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Shift Registers - 74F299SC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74F299SC
Logic - Shift Registers 74F299SC
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Shift Registers
Product Number 74F299SC
Product Name Logic - Shift Registers
Register Type Universal
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
 - 7812778P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74HC194DB,118 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details