Rochester Electronics Logic - Latches 74AHC373D,118

Description
NOW NEXPERIA 74AHC373D - BUS DRI
Datasheet
Description
NOW NEXPERIA 74AHC373D - BUS DRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74AHC373D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AHC373D,118
Logic - Latches 74AHC373D,118
NOW NEXPERIA 74AHC373D - BUS DRI

NOW NEXPERIA 74AHC373D - BUS DRI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74AHC373D,118
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9020FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74HCT573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573TDB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details
3 suppliers