74ACT16373MTD -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74ACT16373MTD
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74ACT16373MTD |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Output Characteristics
3-State
Operating Current
30 mA
View Details
2 suppliers
Supply Voltage
2.3V ~ 3.6V
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
6 suppliers
Integrated Device Technology
Latch Type
Transparent-D
Package Type
SOIC20; SOIC
Logic Family
CMOS
View Details
3 suppliers