74AC573PC -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74AC573PC
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74AC573PC |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Latch Type
D
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP,CFP,LCCC
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
8 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Propagation Delay
25 ns
Power Dissipation
140 milliwatts
View Details