Rochester Electronics Logic - Flip Flops 74ABT574AD,112

Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ABT574AD,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT574AD,112
Logic - Flip Flops 74ABT574AD,112
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ABT574AD,112
Product Name Logic - Flip Flops
fMAX 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ABT74DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-88728012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
Logic - Flip Flops - 74ACT16374MTDX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details