Rochester Electronics Logic - Flip Flops 54LS174DM

Description
D FLIP-FLOP, TTL
Datasheet
Description
D FLIP-FLOP, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 54LS174DM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54LS174DM
Logic - Flip Flops 54LS174DM
D FLIP-FLOP, TTL

D FLIP-FLOP, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 54LS174DM
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC112D,652-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 54FCT374CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details