4042BDM -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
4042BDM
Description
D LATCH, 4-FUNC
-
Lingto Electronic Limited
Datasheet
Description
D LATCH, 4-FUNC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
4042BDM |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Supply Voltage
4.75V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
Integrated Device Technology
Latch Type
Transparent-D
Package Type
TVSOP; SOP; TVSOP
Logic Family
CMOS
View Details
2 suppliers