Rochester Electronics JFETs (Junction Field Effect) - 2SK508-T2B-A 2SK508-T2B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855444-2SK508-T2B-A Series: * Features: JFET Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855444-2SK508-T2B-A Series: * Features: JFET Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK508-T2B-A - 855444-2SK508-T2B-A - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK508-T2B-A
855444-2SK508-T2B-A
JFETs (Junction Field Effect) - 2SK508-T2B-A 855444-2SK508-T2B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 855444-2SK508-T2B-A Series: * Features: JFET Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855444-2SK508-T2B-A
Series: *
Features: JFET
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855444-2SK508-T2B-A
Product Name JFETs (Junction Field Effect) - 2SK508-T2B-A
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - LM5100MX/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
Single IGBTs - 448-AIKQB200N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details