Ritmo America, LLC Plastic Sheet Butt Welding Machine POLYFUSION 10-25

Description
POLYFUSION 1.0-25 is a compact and easy to use manual welder for HDPE and PP sheets up to one meter wide and 0.08" ÷ 1" (2 ÷ 25 mm). The welding cycle is handled by a control panel which commands the hydraulic gearcase; “Dual Pressure” welding is also feasible. The control panel can be adjusted horizontally to assist the operator. The sheets are fixed to the machine body by manual handwheels; the locking arm has an articulated joint that allows its opening and the easy extraction of the welded sheets. The working surface of the machine body has a graduated scale on both sides, which speeds the positioning and centering of the pieces to be welded. The manual heating plate, located under the machine body, has a height adjustment handwheel. The temperature is controlled by a built-in high-precision electronic thermoregulator, “Digital Dragon”. The welding machine has a small modulated sustaining frame to perform 90 ° weldings. Circular welding is possible with an optional device, being the minimum achievable diameter of 300 mm (ref. to thin sheets). The machine can also weld twin-wall HDPE sheets. There’s a practical shelf at the base of the steel frame, which can be used to place some tools. Materials: HDPE/PP Max. working width 39.37" - 1000 mm Min. weldable thickness - 0.08" - 2 mm Max. weldable thickness 1" - 25,4 mm Types of welding: Line, 90°, Circular Power supply 230 V Single Phase 50/60 Hz (on request 110 V) Max. absorbed power 1710 W
Datasheet
Description
POLYFUSION 1.0-25 is a compact and easy to use manual welder for HDPE and PP sheets up to one meter wide and 0.08" ÷ 1" (2 ÷ 25 mm). The welding cycle is handled by a control panel which commands the hydraulic gearcase; “Dual Pressure” welding is also feasible. The control panel can be adjusted horizontally to assist the operator. The sheets are fixed to the machine body by manual handwheels; the locking arm has an articulated joint that allows its opening and the easy extraction of the welded sheets. The working surface of the machine body has a graduated scale on both sides, which speeds the positioning and centering of the pieces to be welded. The manual heating plate, located under the machine body, has a height adjustment handwheel. The temperature is controlled by a built-in high-precision electronic thermoregulator, “Digital Dragon”. The welding machine has a small modulated sustaining frame to perform 90 ° weldings. Circular welding is possible with an optional device, being the minimum achievable diameter of 300 mm (ref. to thin sheets). The machine can also weld twin-wall HDPE sheets. There’s a practical shelf at the base of the steel frame, which can be used to place some tools. Materials: HDPE/PP Max. working width 39.37" - 1000 mm Min. weldable thickness - 0.08" - 2 mm Max. weldable thickness 1" - 25,4 mm Types of welding: Line, 90°, Circular Power supply 230 V Single Phase 50/60 Hz (on request 110 V) Max. absorbed power 1710 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheet Butt Welding Machine - POLYFUSION 10-25 - Ritmo America, LLC
Lake Wales, FL, USA
Plastic Sheet Butt Welding Machine
POLYFUSION 10-25
Plastic Sheet Butt Welding Machine POLYFUSION 10-25
POLYFUSION 1.0-25 is a compact and easy to use manual welder for HDPE and PP sheets up to one meter wide and 0.08" ÷ 1" (2 ÷ 25 mm). The welding cycle is handled by a control panel which commands the hydraulic gearcase; “Dual Pressure” welding is also feasible. The control panel can be adjusted horizontally to assist the operator. The sheets are fixed to the machine body by manual handwheels; the locking arm has an articulated joint that allows its opening and the easy extraction of the welded sheets. The working surface of the machine body has a graduated scale on both sides, which speeds the positioning and centering of the pieces to be welded. The manual heating plate, located under the machine body, has a height adjustment handwheel. The temperature is controlled by a built-in high-precision electronic thermoregulator, “Digital Dragon”. The welding machine has a small modulated sustaining frame to perform 90 ° weldings. Circular welding is possible with an optional device, being the minimum achievable diameter of 300 mm (ref. to thin sheets). The machine can also weld twin-wall HDPE sheets. There’s a practical shelf at the base of the steel frame, which can be used to place some tools. Materials: HDPE/PP Max. working width 39.37" - 1000 mm Min. weldable thickness - 0.08" - 2 mm Max. weldable thickness 1" - 25,4 mm Types of welding: Line, 90°, Circular Power supply 230 V Single Phase 50/60 Hz (on request 110 V) Max. absorbed power 1710 W

POLYFUSION 1.0-25 is a compact and easy to use manual welder for HDPE and PP sheets up to one meter wide and 0.08" ÷ 1" (2 ÷ 25 mm).

The welding cycle is handled by a control panel which commands the hydraulic gearcase; “Dual Pressure” welding is also feasible. The control panel can be adjusted horizontally to assist the operator.

The sheets are fixed to the machine body by manual handwheels; the locking arm has an articulated joint that allows its opening and the easy extraction of the welded sheets. The working surface of the machine body has a graduated scale on both sides, which speeds the positioning and centering of the pieces to be welded.

The manual heating plate, located under the machine body, has a height adjustment handwheel. The temperature is controlled by a built-in high-precision electronic thermoregulator, “Digital Dragon”.

The welding machine has a small modulated sustaining frame to perform 90 ° weldings. Circular welding is possible with an optional device, being the minimum achievable diameter of 300 mm (ref. to thin sheets).

The machine can also weld twin-wall HDPE sheets. There’s a practical shelf at the base of the steel frame, which can be used to place some tools.

  • Materials: HDPE/PP
  • Max. working width 39.37" - 1000 mm
  • Min. weldable thickness - 0.08" - 2 mm
  • Max. weldable thickness 1" - 25,4 mm
  • Types of welding: Line, 90°, Circular
  • Power supply 230 V Single Phase 50/60 Hz (on request 110 V)
  • Max. absorbed power 1710 W
Supplier's Site Datasheet

Technical Specifications

  Ritmo America, LLC
Product Category Welding, Brazing, and Soldering Equipment
Product Number POLYFUSION 10-25
Product Name Plastic Sheet Butt Welding Machine
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 119658 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Plastic Welding Hand Tools - DIODE PID Hot Air Tool (230 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
Dual Head Spot Welder -  - Sonobond Ultrasonics, Inc.
Sonobond Ultrasonics, Inc.
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Automotive Aluminum, Non-Ferrous Sheet Metal
View Details