Ritmo America, LLC Plastic Extrusion Welding Gun STARGUN R - SB 50

Description
R - SB 50 is a powerful extruder indispensable for jobs that require a high output of extruded material. STARGUN R - SB 50 is suitable for joining linings and geo-textiles, sheets, thick pipes and for all those welds that are required to resist to continuous stress. During the welding phase the extruder is very smooth and handy. Like the other models, R - SB 50 is equipped with: an extrusion output regulator, the safety system that allows the operator to work only after the right temperature has been reached, display for temperature setting and spot light LEDs to illuminate the welding area. It is capable of up to 11Ibs/h of extruded material. Rod ø 5/32” - 3/16” Backlight display Welding area spot light LEDs Output regulator (for back handle and Pistol grip) Temperature control safety system cold start control Built - in blower - Double T° controller for blower and extrusion chamber Rotating side - handle Replaceable 360° rotating teflon shoe
Datasheet
Description
R - SB 50 is a powerful extruder indispensable for jobs that require a high output of extruded material. STARGUN R - SB 50 is suitable for joining linings and geo-textiles, sheets, thick pipes and for all those welds that are required to resist to continuous stress. During the welding phase the extruder is very smooth and handy. Like the other models, R - SB 50 is equipped with: an extrusion output regulator, the safety system that allows the operator to work only after the right temperature has been reached, display for temperature setting and spot light LEDs to illuminate the welding area. It is capable of up to 11Ibs/h of extruded material. Rod ø 5/32” - 3/16” Backlight display Welding area spot light LEDs Output regulator (for back handle and Pistol grip) Temperature control safety system cold start control Built - in blower - Double T° controller for blower and extrusion chamber Rotating side - handle Replaceable 360° rotating teflon shoe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Extrusion Welding Gun - STARGUN R - SB 50 - Ritmo America, LLC
Lake Wales, FL, USA
Plastic Extrusion Welding Gun
STARGUN R - SB 50
Plastic Extrusion Welding Gun STARGUN R - SB 50
R - SB 50 is a powerful extruder indispensable for jobs that require a high output of extruded material. STARGUN R - SB 50 is suitable for joining linings and geo-textiles, sheets, thick pipes and for all those welds that are required to resist to continuous stress. During the welding phase the extruder is very smooth and handy. Like the other models, R - SB 50 is equipped with: an extrusion output regulator, the safety system that allows the operator to work only after the right temperature has been reached, display for temperature setting and spot light LEDs to illuminate the welding area. It is capable of up to 11Ibs/h of extruded material. Rod ø 5/32” - 3/16” Backlight display Welding area spot light LEDs Output regulator (for back handle and Pistol grip) Temperature control safety system cold start control Built - in blower - Double T° controller for blower and extrusion chamber Rotating side - handle Replaceable 360° rotating teflon shoe

R - SB 50 is a powerful extruder indispensable for jobs that require a high output of extruded material.
STARGUN R - SB 50 is suitable for joining linings and geo-textiles, sheets, thick pipes and for all those welds that are required to resist to continuous stress. During the welding phase the extruder is very smooth and handy.
Like the other models, R - SB 50 is equipped with: an extrusion output regulator, the safety system that allows the operator to work only after the right temperature has been reached, display for temperature setting and spot light LEDs to illuminate the welding area.
It is capable of up to 11Ibs/h of extruded material.

  • Rod Ø 5/32” - 3/16”
  • Backlight display
  • Welding area spot light LEDs
  • Output regulator (for back handle and Pistol grip)
  • Temperature control safety system cold start control
  • Built - in blower - Double T° controller for blower and extrusion chamber
  • Rotating side - handle
  • Replaceable 360° rotating teflon shoe
Supplier's Site Datasheet

Technical Specifications

  Ritmo America, LLC
Product Category Welding, Brazing, and Soldering Equipment
Product Number STARGUN R - SB 50
Product Name Plastic Extrusion Welding Gun
Equipment Type Complete System; Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631931 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
TIG (GTAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Rework System - Summit Versa - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top/bottom convection heaters, IR option
View Details