Restek Allure®Organic Acids Columns

Description
particle size: 5μm, spherical pore size: 60å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Allure® Organic Acids columns provide enhanced retention and selectivity for polar organic acids, allowing the separation to be performed on a single 30cm column. An Allure® Organic Acids column effectively resolves key organic acids such as tartaric and quinic acids, using the chromatographic conditions specified in AOAC method 986.13. Retention is stable and reproducible, even with the 100% aqueous mobile phase specified in the AOAC method.
Description
particle size: 5μm, spherical pore size: 60å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Allure® Organic Acids columns provide enhanced retention and selectivity for polar organic acids, allowing the separation to be performed on a single 30cm column. An Allure® Organic Acids column effectively resolves key organic acids such as tartaric and quinic acids, using the chromatographic conditions specified in AOAC method 986.13. Retention is stable and reproducible, even with the 100% aqueous mobile phase specified in the AOAC method.

Suppliers

Company
Product
Description
Supplier Links
Allure®Organic Acids Columns -  - Restek
Bellefonte, PA, USA
Allure®Organic Acids Columns
Allure®Organic Acids Columns
particle size: 5μm, spherical pore size: 60å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Allure® Organic Acids columns provide enhanced retention and selectivity for polar organic acids, allowing the separation to be performed on a single 30cm column. An Allure® Organic Acids column effectively resolves key organic acids such as tartaric and quinic acids, using the chromatographic conditions specified in AOAC method 986.13. Retention is stable and reproducible, even with the 100% aqueous mobile phase specified in the AOAC method.

particle size: 5μm, spherical
pore size: 60Å
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
Allure® Organic Acids columns provide enhanced retention and selectivity for polar organic acids, allowing the separation to be performed on a single 30cm column. An Allure® Organic Acids column effectively resolves key organic acids such as tartaric and quinic acids, using the chromatographic conditions specified in AOAC method 986.13. Retention is stable and reproducible, even with the 100% aqueous mobile phase specified in the AOAC method.

Supplier's Site

Technical Specifications

  Restek
Product Category HPLC Columns
Product Name Allure®Organic Acids Columns
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

RCX-10 7 µm 4.6 x 250 mm PEEK - 79388 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Allure®PFP Propyl Columns - USP L43 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP8 HPLC Column, 5um, 300A, 4.6x100mm, 6% carbon load - OL-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details