Hamilton Company PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram) 79791

Description
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds
Request a Quote
Description
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hamilton PRP-C18 bulk resin (1 gram, 5 μm) is a reversed-phase HPLC stationary phase designed for high-efficiency separations across a wide pH range (1-13) and temperatures exceeding 100°C. It exhibits mechanical and thermal stability without shrinking, swelling, or leaching, enabling use in aggressive mobile phases including 1 M NaOH and 1 M H2SO4. The resin supports rapid separations and is compatible with high-pH applications for ionizable compounds. It is provided as unpackaged material for column packing or customized applications.

Datasheet Summary
Powered by GS/AI

The Hamilton PRP-C18 bulk resin (1 gram, 5 μm) is a reversed-phase HPLC stationary phase designed for high-efficiency separations across a wide pH range (1-13) and temperatures exceeding 100°C. It exhibits mechanical and thermal stability without shrinking, swelling, or leaching, enabling use in aggressive mobile phases including 1 M NaOH and 1 M H2SO4. The resin supports rapid separations and is compatible with high-pH applications for ionizable compounds. It is provided as unpackaged material for column packing or customized applications.

Suppliers

Company
Product
Description
Supplier Links
PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram) - 79791 - Hamilton Company
Reno, NV, United States
PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram)
79791
PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram) 79791
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds

The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography.

The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries.

Oligonucleotide Purification

The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing:

  • Superior resolution for purer oligos
  • Extended column lifetime for increased productivity
  • High loading capacity for time and cost savings

Applications:

Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides

Examples of analytes that can be separated on PRP-C18 columns:

  • PeptidesDNA
  • RNA oligonucleotides
  • Vitamins
  • Steroids
  • Herbicides
  • Pharmaceutical compounds
Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79791
Product Name PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram)
Stationary Phase/Separation Process Reversed Phase
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 10 x 250 mm - 79531 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Carbonate Form Starter Kit - 79866 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-C18, Semiprep/Preparative Guard Column Starter Kit (1 holder, 1 cartridge), Stainless Steel - 79689 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-X100 Analytical Replacement Cart. - 79446 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details