Restek Ultra C4 Columns USP L26

Description
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 9% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Exceptionally stable C4 packing, with high bonding coverage and base deactivation. Less retention than C18 or C8 phases. Similar Phase(s): Supelcosil Butyl (C4), Delta-Pak C4
Description
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 9% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Exceptionally stable C4 packing, with high bonding coverage and base deactivation. Less retention than C18 or C8 phases. Similar Phase(s): Supelcosil Butyl (C4), Delta-Pak C4

Suppliers

Company
Product
Description
Supplier Links
Ultra C4 Columns - USP L26 - Restek
Bellefonte, PA, USA
Ultra C4 Columns
USP L26
Ultra C4 Columns USP L26
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 9% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Exceptionally stable C4 packing, with high bonding coverage and base deactivation. Less retention than C18 or C8 phases. Similar Phase(s): Supelcosil Butyl (C4), Delta-Pak C4

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 9%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
Exceptionally stable C4 packing, with high bonding coverage and base deactivation. Less retention than C18 or C8 phases. Similar Phase(s):

Supelcosil Butyl (C4), Delta-Pak C4

Supplier's Site
Viva C4 Columns - USP L26 - Restek
Bellefonte, PA, USA
Viva C4 Columns
USP L26
Viva C4 Columns USP L26
particle size: 5μm, spherical pore size: 300å carbon load: 3.5% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds. Less retention in reversed phase assays than Viva C18 or Viva C8. Similar Phase(s): BioBasic 4, Symmetry 300 C4, Jupiter 300 C4, Synchropak C4, 208 TP C4

particle size: 5μm, spherical
pore size: 300Å
carbon load: 3.5%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds. Less retention in reversed phase assays than Viva C18 or Viva C8. Similar Phase(s):

BioBasic 4, Symmetry 300 C4, Jupiter 300 C4, Synchropak C4, 208 TP C4

Supplier's Site

Technical Specifications

  Restek Restek
Product Category HPLC Columns HPLC Columns
Product Number USP L26 USP L26
Product Name Ultra C4 Columns Viva C4 Columns
Column Type Analytical Analytical
Stationary Phase/Separation Process Normally Bonded Phase Normally Bonded Phase
Construction Material Stainless Steel Stainless Steel
Packing Diameter 3 µm (0.1181 mils) 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 4.1 x 100 mm - 79363 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Lithium Column - 0392020 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Pinnacle®DB PAH UHPLC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP18 HPLC Column, 5um, 300A, 4.6x100mm, 24% carbon load - OD-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details