Restek Pinnacle®DB PAH UHPLC Columns

Description
particle size: 1.9μm pore size: 140å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Specifically designed to resolve complex mixtures of polycyclic aromatic hydrocarbons.
Description
particle size: 1.9μm pore size: 140å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Specifically designed to resolve complex mixtures of polycyclic aromatic hydrocarbons.

Suppliers

Company
Product
Description
Supplier Links
Pinnacle®DB PAH UHPLC Columns -  - Restek
Bellefonte, PA, USA
Pinnacle®DB PAH UHPLC Columns
Pinnacle®DB PAH UHPLC Columns
particle size: 1.9μm pore size: 140å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Specifically designed to resolve complex mixtures of polycyclic aromatic hydrocarbons.

particle size: 1.9μm
pore size: 140Å
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Specifically designed to resolve complex mixtures of polycyclic aromatic hydrocarbons.

Supplier's Site

Technical Specifications

  Restek
Product Category HPLC Columns
Product Name Pinnacle®DB PAH UHPLC Columns
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
Packing Diameter 1.9 µm (0.0748 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 12-20 µm, 100 Å, 21.2 x 250 mm - 79678 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Viva C8 Columns - USP L7 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details