Pickering Laboratories, Inc. Lithium Column 0392020

Description
Lithium Guard Column, 2.0 x 20 mm (for use with 0393250 column)
Description
Lithium Guard Column, 2.0 x 20 mm (for use with 0393250 column)

Suppliers

Company
Product
Description
Supplier Links
Lithium Column - 0392020 - Pickering Laboratories, Inc.
Mountain View, CA, USA
Lithium Column
0392020
Lithium Column 0392020
Lithium Guard Column, 2.0 x 20 mm (for use with 0393250 column)

Lithium Guard Column, 2.0 x 20 mm (for use with 0393250 column)

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category HPLC Columns
Product Number 0392020
Product Name Lithium Column
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18,  5 µm, 100 Å, 4.6 x 50 mm - 79675 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Aminex HPX-87C Column - 125-0094 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Sodium Column - 1193250 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details