IC VREF SERIES 0.4% SOT23-3 Product overview: ISL60002DIH312-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH312-T
Series Voltage Reference IC Fixed 1.25V V ±0.4% 7mA SOT-23-3
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189796-ISL60002DIH3
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 900nA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: ISL60002
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Parts Input Voltage (V): 2.7V ~ 5.5V
IC VREF SERIES 0.4% SOT23-3
IC VREF SERIES 0.4% SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ISL60002DIH312-TK | ISL60002DIH312-TK-ND | 1189796-ISL60002DIH312-TK | ISL60002DIH312-TK | ISL60002DIH312-TK |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | Electronic Surplus - ISL60002DIH312-TK | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | |||
| VREF Type | Fixed; Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |