Rochester Electronics PMIC - PMIC - Voltage Reference - ADR06CRZ ADR06CRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860365-ADR06CRZ Series: ADR06 Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 3V V ±0.2% 10 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860365-ADR06CRZ Series: ADR06 Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 3V V ±0.2% 10 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR06CRZ - 860365-ADR06CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR06CRZ
860365-ADR06CRZ
PMIC - PMIC - Voltage Reference - ADR06CRZ 860365-ADR06CRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860365-ADR06CRZ Series: ADR06 Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 3V V ±0.2% 10 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860365-ADR06CRZ
Series: ADR06
Operating Temperature Range: -40°C ~ 125°C
Features: Series Voltage Reference IC Fixed 3V V ±0.2% 10 mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - ADR06CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ADR06CRZ
PMIC - Voltage Reference ADR06CRZ
IC VREF SERIES PREC 3V 8-SOIC

IC VREF SERIES PREC 3V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 860365-ADR06CRZ ADR06CRZ
Product Name PMIC - PMIC - Voltage Reference - ADR06CRZ PMIC - Voltage Reference
Package Type Other; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD780AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Micropower Voltage Reference - ISL21010CFH333Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 15 ppm/C
View Details
9 suppliers