Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002BIH318Z-TK

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002BIH318Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002BIH318Z-TK
Precision Low Power FGA Voltage References ISL60002BIH318Z-TK
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Voltage Reference - ISL60002BIH318Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH318Z-TKTR-ND
Voltage Reference ISL60002BIH318Z-TKTR-ND
Series Voltage Reference IC Fixed 1.8V V ±0.07% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.07% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002BIH318Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH318Z-TKDKR-ND
Voltage Reference ISL60002BIH318Z-TKDKR-ND
Series Voltage Reference IC Fixed 1.8V V ±0.07% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.07% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002BIH318Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH318Z-TKCT-ND
Voltage Reference ISL60002BIH318Z-TKCT-ND
Series Voltage Reference IC Fixed 1.8V V ±0.07% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.07% 7mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002BIH318Z-TK
SOT23 Precision Voltage Reference IC 693-ISL60002BIH318Z-TK
IC VREF SERIES 0.07% SOT23-3 Product overview: ISL60002BIH318Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BIH318Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.07% SOT23-3 Product overview: ISL60002BIH318Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BIH318Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL60002BIH318Z-TK - 069931-ISL60002BIH318Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL60002BIH318Z-TK
069931-ISL60002BIH318Z-TK
PMIC - PMIC - Voltage Reference - ISL60002BIH318Z-TK 069931-ISL60002BIH318Z-TK
Manufacturer: Intersil Win Source Part Number: 069931-ISL60002BIH31 8Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.07% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 900nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069931-ISL60002BIH318Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.07%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 900nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL60002BIH318Z-TK
Voltage References ISL60002BIH318Z-TK
Voltage References PBFREE PRECISION 1 8V LW V FGAF 1 0MV

Voltage References PBFREE PRECISION 1 8V LW V FGAF 1 0MV

Buy Now Datasheet
Voltage Reference, Precision, Low Power, Series Fixed, Isl60002 Fga Series, 1.8V, Sot-23-3 Rohs Compliant Renesas - 08X4556 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Low Power, Series Fixed, Isl60002 Fga Series, 1.8V, Sot-23-3 Rohs Compliant Renesas
08X4556
Voltage Reference, Precision, Low Power, Series Fixed, Isl60002 Fga Series, 1.8V, Sot-23-3 Rohs Compliant Renesas 08X4556
Voltage Reference, Precision, Low Power, Series - Fixed, ISL60002 FGA Series, 1.8V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision, Low Power, Series - Fixed, ISL60002 FGA Series, 1.8V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL60002BIH318Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL60002BIH318Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL60002BIH318Z-TK
IC VREF SERIES 0.07% SOT23-3

IC VREF SERIES 0.07% SOT23-3

Supplier's Site
PMIC - Voltage Reference - ISL60002BIH318Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002BIH318Z-TK
PMIC - Voltage Reference ISL60002BIH318Z-TK
IC VREF SERIES 0.07% SOT23-3

IC VREF SERIES 0.07% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002BIH318Z-TK ISL60002BIH318Z-TKTR-ND 693-ISL60002BIH318Z-TK 069931-ISL60002BIH318Z-TK ISL60002BIH318Z-TK 08X4556 ISL60002BIH318Z-TK ISL60002BIH318Z-TK
Product Name Precision Low Power FGA Voltage References Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL60002BIH318Z-TK Voltage References Voltage Reference, Precision, Low Power, Series Fixed, Isl60002 Fga Series, 1.8V, Sot-23-3 Rohs Compliant Renesas Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT3 Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.8 volts 1.8 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.0600 % 0.0700 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BPWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR03AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Voltage Reference - ISL21009BFB812Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
4 suppliers