Renesas Electronics Corporation Precision 5.0V SOT-23 FGA™ Voltage Reference X60003DIG3Z-50T1

Description
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.
Request a Quote Datasheet
Description
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 5.0V SOT-23 FGA™ Voltage Reference - X60003DIG3Z-50T1 - Renesas Electronics Corporation
Milpitas, CA, USA
Precision 5.0V SOT-23 FGA™ Voltage Reference
X60003DIG3Z-50T1
Precision 5.0V SOT-23 FGA™ Voltage Reference X60003DIG3Z-50T1
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.

The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies.
FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - X60003DIG3Z-50T1 - 052339-X60003DIG3Z-50T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60003DIG3Z-50T1
052339-X60003DIG3Z-50T1
PMIC - PMIC - Voltage Reference - X60003DIG3Z-50T1 052339-X60003DIG3Z-50T1
Manufacturer: Intersil Win Source Part Number: 052339-X60003DIG3Z-5 0T1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.1 V to 9 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 900nA Alternative Parts (Cross-Reference): AD1585ARTZ-REEL7; LM4120IM5X-5.0; X60003DIG3-50; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 052339-X60003DIG3Z-50T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 5.1 V to 9 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 900nA
Alternative Parts (Cross-Reference): AD1585ARTZ-REEL7; LM4120IM5X-5.0; X60003DIG3-50;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - 20-X60003DIG3Z-50T1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
20-X60003DIG3Z-50T1TR-ND
Voltage Reference 20-X60003DIG3Z-50T1TR-ND
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA SOT-23-3

Series Voltage Reference IC Fixed 5V V ±0.1% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-X60003DIG3Z-50T1
SOT23 Precision Voltage Reference IC 693-X60003DIG3Z-50T1
IC VREF SERIES 0.1% SOT23-3 Product overview: X60003DIG3Z-50T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003DIG3Z-50T1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% SOT23-3 Product overview: X60003DIG3Z-50T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003DIG3Z-50T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - X60003DIG3Z-50T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60003DIG3Z-50T1
PMIC - Voltage Reference X60003DIG3Z-50T1
IC VREF SERIES 0.1% SOT23-3

IC VREF SERIES 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - X60003DIG3Z-50T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
X60003DIG3Z-50T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference X60003DIG3Z-50T1
IC VREF SERIES 0.1% SOT23-3

IC VREF SERIES 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
X60003DIG3Z-50T1
Voltage References X60003DIG3Z-50T1
Voltage References 0VFERENCE I/A = +/-5 0MV T/C = 20PPM

Voltage References 0VFERENCE I/A = +/-5 0MV T/C = 20PPM

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number X60003DIG3Z-50T1 052339-X60003DIG3Z-50T1 20-X60003DIG3Z-50T1TR-ND 693-X60003DIG3Z-50T1 X60003DIG3Z-50T1 X60003DIG3Z-50T1 X60003DIG3Z-50T1
Product Name Precision 5.0V SOT-23 FGA™ Voltage Reference PMIC - PMIC - Voltage Reference - X60003DIG3Z-50T1 Voltage Reference SOT23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SOT3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
VREF 5 volts 5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285BXZ-1.2/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details